DIN 42508-3

Transformers; three-phase oil immersed transformers with off-circuit tap-changer or with on-load tap-changer 12500 to 80000 kVA for 50 Hz and Um up to 123 kV; requirements and accessories

inactive, Most Current
Organization: DIN
Publication Date: 1 May 1993
Status: inactive
Page Count: 12
ICS Code (Transformers. Reactors): 29.180

Document History

DIN 42508-3
May 1, 1993
Transformers; three-phase oil immersed transformers with off-circuit tap-changer or with on-load tap-changer 12500 to 80000 kVA for 50 Hz and Um up to 123 kV; requirements and accessories
A description is not available for this item.
Advertisement