DS/ISO 20932-1
Textiles – Determination of the elasticity of fabrics – Part 1: Strip tests (ISO 20932-1:2018)
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 29 July 2019 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Textile fabrics): | 59.080.30 |
scope:
This document describes the methods of test using strips of fabric in straight strip form or as loops, which can be used to measure elasticity and related properties of fabrics, excluding narrow fabrics.
Document History
November 1, 2021
Textiles – Determination of the elasticity of fabrics – Part 1: Strip tests – Amendment 1
This document describes the methods of test using strips of fabric in straight strip form or as loops, which can be used to measure elasticity and related properties of fabrics, excluding narrow...
DS/ISO 20932-1
July 29, 2019
Textiles – Determination of the elasticity of fabrics – Part 1: Strip tests (ISO 20932-1:2018)
This document describes the methods of test using strips of fabric in straight strip form or as loops, which can be used to measure elasticity and related properties of fabrics, excluding narrow...
Textiles – Determination of the elasticity of fabrics – Part 1: Strip tests (ISO 20932-1:2018)
This document describes the methods of test using strips of fabric in straight strip form or as loops, which can be used to measure elasticity and related properties of fabrics, excluding narrow...