DSF/ETSI EN 301 908-18
IMT cellular networks; Harmonised Standard for access to radio spectrum; Part 18: E-UTRA, UTRA and GSM/EDGE Multi-Standard Radio (MSR) Base Station (BS)
| Organization: | DS |
| Status: | active |
| Page Count: | 81 |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document applies to the following equipment types: 1) Multi-Standard Radio capable Base stations (E-UTRA, UTRA, GSM/EDGE, NB-IoT). These radio equipment types are capable of operating in all or any part of the frequency bands given in table 1-1. Table 1-1: Base station operating bands Band designation and Band Category Direction of transmission MSR Base Station operating bands 1 (BC1) Transmit 2 110 MHz to 2 170 MHz Receive 1 920 MHz to 1 980 MHz 3 (BC2) Transmit 1 805 MHz to 1 880 MHz Receive 1 710 MHz to 1 785 MHz 7 (BC1) (note 3) Transmit 2 620 MHz to 2 690 MHz Receive 2 500 MHz to 2 570 MHz 8 (BC2) Transmit 925 MHz to 960 MHz Receive 880 MHz to 915 MHz 20 (BC1) Transmit 791 MHz to 821 MHz Receive 832 MHz to 862 MHz 22 (BC1) (note 3) Transmit 3 510 MHz to 3 590 MHz Receive 3 410 MHz to 3 490 MHz 28 (BC1) (note 4) Transmit 758 MHz to 803 MHz Receive 703 MHz to 748 MHz 32 (BC1) (notes 1, 3 and 5) Transmit 1 452 MHz to 1 496 MHz Receive N/A 33 (BC3) Transmit and Receive 1 900 MHz to 1 920 MHz 34 (BC3) Transmit and Receive 2 010 MHz to 2 025 MHz 38 (BC3) Transmit and Receive 2 570 MHz to 2 620 MHz 40 (BC3) Transmit and Receive 2 300 MHz to 2 400 MHz 42 (BC3) Transmit and Receive 3 400 MHz to 3 600 MHz 43 (BC3) Transmit and Receive 3 600 MHz to 3 800 MHz 65 (BC1) (note 2) Transmit 2 110 MHz to 2 200 MHz Receive 1 920 MHz to 2 010 MHz 67 (BC1) (notes 1 and 2) Transmit 738 MHz to 758 MHz Receive N/A 68 (BC1) (note 2) Transmit 753 MHz to 783 MHz Receive 698 MHz to 728 MHz 69 (BC1) (notes 1 and 2) Transmit 2 570 MHz to 2 620 MHz Receive N/A NOTE 1: Restricted to E-UTRA operation when carrier aggregation is configured. The downlink operating band is paired with the uplink operating band (external) of the carrier aggregation configuration that is supporting the configured Pcell. Restricted to UTRA operation when dual band is configured (e.g. DB-DC-HSDPA or dual band 4C-HSDPA). The down link frequency(ies) of this band are paired with the uplink frequency(ies) of the other FDD band (external) of the dual band configuration. NOTE 2: The band is for E-UTRA only. NOTE 3: The band is for E-UTRA and UTRA only. NOTE 4: The band is for E-UTRA and NB-IoT only. NOTE 5: Radio equipment in band 32 is only allowed to operate between 1 452 MHz and 1 492 MHz. NOTE 1: For BS capable of multi-band operation, the supported operating bands may belong to different Band Categories. The present document covers requirements for multi-RAT capable E-UTRA, UTRA and GSM/EDGE MSR Base Stations for 3GPP™ Release 9, 10, 11, 12 and 13. This includes the requirements for E UTRA Base Station operating bands and E-UTRA CA operating bands from 3GPP Release 14. NOTE 2: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.1] is given annex A. © Danish Standards Foundation
Document History