AIR FORCE - AFMAN 16-703 VOL 3

SPECIAL ACCESS PROGRAM (SAP) SECURITY MANUAL: PHYSICAL SECURITY

active, Most Current
Organization: AIR FORCE
Publication Date: 31 December 2015
Status: active
Page Count: 20
scope:

PURPOSE

a. Manual. This manual is composed of several volumes, each containing its own purpose. The purpose of the overall manual, in accordance with the authority in DoD Directive (DoDD) 5143.01 (Reference (a)), is to implement policy established in DoDD 5205.07 (Reference (b)), assign responsibilities, and provide security procedures for DoD SAP information.

b. Volume. This volume:

(1) Implements policy established in DoD Instruction (DoDI) 5205.11 (Reference (c).

(2) Assigns responsibilities and provides procedures for physical security for DoD SAPs.

(3) (Added) (AF) Rescinds all Air Force use of the Joint Air Force - Army - Navy (JAFAN) 6/9 Physical Security Standards Manual. DD Forms 254, Department of Defense Contract Security Classification Specifications, should be changed to reflect this change within 90 days of implementation of DoDM 0-5205.07 Volume 3 - AFMAN 16-703 V3, Special Access Program (SAP) Security Manual (Physical Security).

Document History

AFMAN 16-703 VOL 3
December 31, 2015
SPECIAL ACCESS PROGRAM (SAP) SECURITY MANUAL: PHYSICAL SECURITY
PURPOSE a. Manual. This manual is composed of several volumes, each containing its own purpose. The purpose of the overall manual, in accordance with the authority in DoD Directive (DoDD) 5143.01...

References

Advertisement