DIN IEC 61755-3-5

Fibre optic connector optical interfaces - Part 3-5: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical PC and 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre (IEC 86B/2082/CD:2004)

inactive, Most Current
Organization: DIN
Publication Date: 1 June 2005
Status: inactive
Page Count: 16
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

DIN IEC 61755-3-5
June 1, 2005
Fibre optic connector optical interfaces - Part 3-5: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical PC and 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre (IEC 86B/2082/CD:2004)
A description is not available for this item.
Advertisement