DIN EN 301213-1

Fixed Radio Systems - Point-to-multipoint equipment; Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods - Part 1: Basic parameters (Endorsement of the English version EN 301213-1 V 1.1.1 (1999-11) as German standard)

inactive
Organization: DIN
Publication Date: 1 December 2000
Status: inactive
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30

Document History

September 1, 2003
Fixed Radio Systems - Point-to-multipoint equipment - Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods - Part 1:Basic parameters (Endorsement of the English version EN 301213-1 V 1.1.2 (2002-02) as German standard)
A description is not available for this item.
DIN EN 301213-1
December 1, 2000
Fixed Radio Systems - Point-to-multipoint equipment; Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods - Part 1: Basic parameters (Endorsement of the English version EN 301213-1 V 1.1.1 (1999-11) as German standard)
A description is not available for this item.
Advertisement