ASTM International - ASTM C443-19

Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2019
Status: inactive
Page Count: 5
ICS Code (Sewage water): 13.060.30
scope:

1.1 This specification covers flexible leak-resistant joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a factor in the design. The specification covers the design of joints and the requirements for rubber gaskets to be used therewith, for pipe conforming in all other respects to Specification C14, Specification C76, or Specification C507 and precast manhole section conforming in all other respects to Specification C478, provided that if there is conflict in permissible variations in dimensions the requirements of this specification for joints shall govern.

1.2 A complete metric companion to Specification C443 has been developed-C443M; therefore, no metric equivalents are presented in this specification.

Note 1: This specification covers the design and performance of the rubber gasket joint only. Joints covered by this specification are adequate for hydrostatic pressures up to 13 psi (30 ft), when tested in accordance with Section 9. Infiltration or exfiltration quantities for an installed pipeline are dependent upon many factors other than the joints, and allowable quantities must be covered by other specifications and suitable testing of the installed pipeline and system.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers flexible watertight joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a factor in... View More

Document History

October 1, 2021
Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets
1.1 This specification covers flexible leak-resistant joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a...
February 1, 2020
Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets
1.1 This specification covers flexible leak-resistant joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a...
July 1, 2019
Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets
1.1 This specification covers flexible leak-resistant joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a...
ASTM C443-19
May 1, 2019
Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets
1.1 This specification covers flexible leak-resistant joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a...
September 1, 2017
Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets
1.1 This specification covers flexible watertight joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a factor in...
September 1, 2012
Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets
1.1 This specification covers flexible watertight joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a factor in...
September 1, 2011
Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets
1.1 This specification covers flexible watertight joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a factor in...
December 1, 2010
Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets
1.1 This specification covers flexible watertight joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a factor in...
October 1, 2005
Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets
1.1 This specification covers flexible watertight joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a factor in...
October 1, 2005
Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets
1.1 This specification covers flexible watertight joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a factor in...
January 1, 2005
Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets
1.1 This specification covers flexible watertight joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a factor in...
December 1, 2003
Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets
1.1 This specification covers flexible watertight joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a factor in...
July 10, 2002
Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets
1.1 This specification covers flexible watertight joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a factor in...
August 10, 2001
Standard Specification for Joints for Circular Concrete Sewer and Culvert Pipe, Using Rubber Gaskets
1.1 This specification covers flexible watertight joints for circular concrete sewer and culvert pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or...
August 10, 2001
Standard Specification for Joints for Circular Concrete Sewer and Culvert Pipe, Using Rubber Gaskets
1.1 This specification covers flexible watertight joints for circular concrete sewer and culvert pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or...
Advertisement