ASTM International - ASTM ISO/ASTM52902-19

Additive manufacturing — Test artifacts — Geometric capability assessment of additive manufacturing systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 January 2019
Status: inactive
Page Count: 24
ICS Code (Additive manufacturing): 25.030
significance And Use:

4.1 General

Measurements and observations described in this document are used to assess the performance of an AM system with a given system set-up and process parameters, in... View More

scope:

1.1 This document covers the general description of benchmarking test piece geometries along with quantitative and qualitative measurements to be taken on the benchmarking test piece(s) to assess the performance of additive manufacturing (AM) systems.

This performance assessment may serve the two following purposes:

- AM system capability evaluation;

- AM system calibration.

The benchmarking test piece(s) is (are) primarily used to quantitatively assess the geometric performance of an AM system. This document describes a suite of test geometries, each designed to investigate one or more specific performance metrics and several example configurations of these geometries into test piece(s). It prescribes quantities and qualities of the test geometries to be measured but does not dictate specific measurement methods. Various user applications can require various grades of performance. This document discusses examples of feature configurations, as well as measurement uncertainty requirements, to demonstrate low and high grade examination and performance. This document does not discuss a specific procedure or machine settings for manufacturing a test piece, which are covered by ASTM F2971 and other relevant process specific specifications.

Document History

August 1, 2022
Additive manufacturing — Test artefacts — Geometric capability assessment of additive manufacturing systems
4.1 General Measurements and observations described in this document are used to assess the performance of an AM system with a given system set-up and process parameters, in combination with a...
ASTM ISO/ASTM52902-19
January 15, 2019
Additive manufacturing — Test artifacts — Geometric capability assessment of additive manufacturing systems
4.1 General Measurements and observations described in this document are used to assess the performance of an AM system with a given system set-up and process parameters, in combination with a...
Advertisement