DS/HD 60364-4-443/RET. 1 (SIK)

Low-voltage electrical installations – Part 4-44: Protection for safety – Protection against voltage disturbances and electromagnetic disturbances – Clause 443: Protection against transient overvoltages of atmospheric origin or due to switching

inactive
Organization: DS
Publication Date: 17 June 2019
Status: inactive
Page Count: 4
ICS Code (Immunity): 33.100.20
ICS Code (Electricity supply systems): 91.140.50
ICS Code (Emission): 33.100.10
scope:

The rules of IEC 60364-4-44 are intended to provide requirements for the safety of electrical installations in the event of voltage disturbances and electromagnetic disturbances generated for different specified reasons. The rules of this IEC 60364-4-44 are not intended to apply to systems for distribution of energy to the public, or power generation and transmission for such systems (see the scope of IEC 60364-1) although such disturbances may be conducted into or between electrical installations via these supply systems. Clause 443 specifies requirements for protection of electrical installations against transient overvoltages of atmospheric origin transmitted by the supply distribution system including direct strikes to the supply system and against switching overvoltages. Clause 443 does not specify requirements for protection against transient overvoltage due to direct or nearby lightning strokes on the structure. NOTE - For risk management for protection against transient overvoltage due to direct or nearby lightning strokes on the structure, see IEC 62305-2.

Document History

August 9, 2019
Low-voltage electrical installations – Part 4-44: Protection for safety – Protection against voltage disturbances and electromagnetic disturbances – Clause 443: Protection against transient overvoltages of atmospheric origin or due to switching
The rules of IEC 60364-4-44 are intended to provide requirements for the safety of electrical installations in the event of voltage disturbances and electromagnetic disturbances generated for...
DS/HD 60364-4-443/RET. 1 (SIK)
June 17, 2019
Low-voltage electrical installations – Part 4-44: Protection for safety – Protection against voltage disturbances and electromagnetic disturbances – Clause 443: Protection against transient overvoltages of atmospheric origin or due to switching
The rules of IEC 60364-4-44 are intended to provide requirements for the safety of electrical installations in the event of voltage disturbances and electromagnetic disturbances generated for...
March 14, 2016
Low-voltage electrical installations - Part 4-44: Protection for safety - Protection against voltage disturbances and electromagnetic disturbances - Clause 443: Protection against transient overvoltages of atmospheric origin or due to switching
The rules of IEC 60364-4-44 are intended to provide requirements for the safety of electrical installations in the event of voltage disturbances and electromagnetic disturbances generated for...
February 22, 2016
Low-voltage electrical installations – Part 4-44: Protection for safety – Protection against voltage disturbances and electromagnetic disturbances – Clause 443: Protection against transient overvoltages of atmospheric origin or due to switching
The rules of IEC 60364-4-44 are intended to provide requirements for the safety of electrical installations in the event of voltage disturbances and electromagnetic disturbances generated for...
October 31, 2006
Electrical installations of buildings – Part 4-44: Protection for safety – Protection against voltage disturbances and electromagnetic disturbances – Clause 443: Protection against overvoltages of atmospheric origin or due to switching
The rules of this part of EN 60364 are intended to provide for the safety of persons and equipment in a LV system in the event of a fault between the HV system and earth in the HV part of transformer...
Low-voltage electrical installations -- Part 4-44: Protection for safety - Protection against voltage disturbances and electromagnetic disturbances -- Clause 443: Protection against overvoltages of atmospheric origin or due to switching
A description is not available for this item.
Electrical installations of buildings - Part 4-44: Protection for safety - Protection against voltage disturbances and electromagnetic disturbances - Clause 443: Protection against transient overvoltages of atmospheric origin or due to switching
The rules of this part of EN 60364 are intended to provide for the safety of persons and equipment in a LV system in the event of a fault between the HV system and earth in the HV part of transformer...
Low-voltage electrical installations - Part 4-44: Protection for safety - Protection against voltage disturbances and electromagnetic disturbances - Clause 443: Protection against overvoltages of atmospheric origin or due to switching
Clause 443 specifies requirements for protection of electrical installations against transient overvoltages of atmospheric origin transmitted by the supply distribution system including direct...
Advertisement