ETSI - GR MWT 018
Analysis of Spectrum, License Schemes and Network Scenarios in the W-band
| Organization: | ETSI |
| Publication Date: | 1 August 2019 |
| Status: | active |
| Page Count: | 26 |
scope:
The present document is intended to describe possible scenarios and spectrum usage and proposes, aligned with CEPT Recommendation ECC 18(02) [i.2] - (Radio frequency channel/block arrangements for Fixed Service systems operating in the bands 92 to 94 GHz, 94,1 to 100 GHz, 102 to 109,5 GHz and 111,8 to 114,25 GHz).
Such assumption is aimed to facilitate the deployment of high capacity backhaul systems, able to decongest the network over distances shorter than usual ones for wireless transport.
Considering that the W-band is primarily allocated to FS, part of the scope of the present document is to identify applications for future backhaul networks or similar applications.
Technical propagation characteristics of W-band is considered to analyse system behaviours and evaluate reachable distances and possible achievable throughputs.
Document History