BSI - 19/30401226 DC
Draft BS EN IEC 61755-3-2 Fibre optic interconnecting devices and passive components – Connector optical interfaces. Part 3-2: Connector parameters of dispersion unshifted single mode physically contacting fibres – Angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules, core location variant 1
pending, Most Current
| Organization: | BSI |
| Publication Date: | 9 August 2019 |
| Status: | pending |
| Page Count: | 20 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
19/30401226 DC
August 9, 2019
Draft BS EN IEC 61755-3-2 Fibre optic interconnecting devices and passive components – Connector optical interfaces. Part 3-2: Connector parameters of dispersion unshifted single mode physically contacting fibres – Angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules, core location variant 1
A description is not available for this item.
January 16, 2019
Draft BS EN 61755-3-2 Fibre optic interconnecting devices and passive components - Connector optical interfaces. Part 3-2: Connection parameters for 1;25 mm and 2;5 mm diameter cylindrical full zirconia angled PC ferrules; core location variant 1; non-dispersion shifted
A description is not available for this item.