BSI - 19/30397741 DC
Draft BS EN 3672 Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30° swage - Classification: 1 210 MPa (at ambient temperature) / 730 °C
pending
| Organization: | BSI |
| Publication Date: | 25 June 2019 |
| Status: | pending |
| Page Count: | 9 |
| ICS Code (Nuts): | 49.030.30 |
Document History
March 27, 2023
Draft BS EN 3672 Aerospace series. Shank nut, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30° swage. Classification: 1 210 MPa (at ambient temperature) / 730 °C
A description is not available for this item.
19/30397741 DC
June 25, 2019
Draft BS EN 3672 Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30° swage - Classification: 1 210 MPa (at ambient temperature) / 730 °C
A description is not available for this item.
January 31, 2017
Aerospace series — Shank nuts, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30°C swage — Classification: 1 210 MPa (at ambient temperature) / 730°C
A description is not available for this item.
February 28, 2009
Aerospace series - Shank nuts, selflocking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30 Degrees swage - Classification: 1 210 MPa (at ambient temperature)/730 Degrees C
A description is not available for this item.