CENELEC - EN IEC 63093-12

Ferrite cores - Guidelines on dimensions and the limits of surface irregularities - Part 12: Ring-cores

active, Most Current
Organization: CENELEC
Publication Date: 1 June 2019
Status: active
Page Count: 24
ICS Code (Magnetic components): 29.100.10
scope:

This part of IEC 63093 specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of ring-cores, also called toroid cores, and the effective parameter values to be used in calculations involving them. It also gives guidelines on allowable limits of surface irregularities applicable to ring-cores.

This document is a specification useful in the negotiations between ferrite core manufacturers and users about surface irregularities.

Document History

EN IEC 63093-12
June 1, 2019
Ferrite cores - Guidelines on dimensions and the limits of surface irregularities - Part 12: Ring-cores
This part of IEC 63093 specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of ring-cores, also called toroid cores, and the effective parameter...

References

Advertisement