ASTM International - ASTM D4097-19
Standard Specification for Contact-Molded Glass-Fiber-Reinforced Thermoset Resin Corrosion-Resistant Tanks
| Organization: | ASTM International |
| Publication Date: | 1 August 2019 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Stationary containers and tanks): | 23.020.10 |
scope:
1.1 This specification covers cylindrical tanks fabricated by contact molding for above-ground vertical installation, to contain aggressive chemicals at atmospheric pressure, and made of a commercial-grade polyester or vinyl ester, resin. Included are requirements for materials, properties, design, construction, dimensions, tolerances, workmanship, and appearance.
1.2 This specification does not cover the design of vessels intended for pressure above atmospheric or under vacuum conditions, except as classified herein, or vessels intended for use with liquids heated above their flash points.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are provided for information purposes only.
1.4 Special design consideration shall be given to tanks subject to environmental and/or mechanical forces such seismic, wind, ice, agitation, or fluid dynamic forces, to operational service temperatures greater than 180°F (82°C) and to tanks with unsupported bottoms.
1.5 The following safety hazards caveat pertains only to the test method portion, Section 11, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
Note 1: There is no known ISO equivalent to this standard.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers cylindrical tanks fabricated by contact molding for above-ground vertical installation, to contain aggressive chemicals at essentially atmospheric pressure, and made of a... View More
Document History