DIN EN 61935-2-20
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 2-20: Work area cord for class D applications - Blank detail specification (IEC 46/211/CDV:2007); German version prEN 61935-2-20:2007
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 May 2007 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
Document History
DIN EN 61935-2-20
May 1, 2007
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 2-20: Work area cord for class D applications - Blank detail specification (IEC 46/211/CDV:2007); German version prEN 61935-2-20:2007
A description is not available for this item.