DIN EN 302085

Fixed Radio Systems - Point-to-Multipoint Antennas - Antennas for point-to-multipoint fixed radio systems in the 3 GHz to 11 GHz band (Endorsement of the English version EN 302085 V1.2.2 (2003-08) as German standard)

inactive
Organization: DIN
Publication Date: 1 June 2004
Status: inactive
ICS Code (Aerials): 33.120.40

Document History

August 1, 2006
Fixed Radio Systems - Point-to-Multipoint Antennas - Antennas for point-to-multipoint fixed radio systems in the 3 GHz to 11 GHz band (Endorsement of the English version EN 302085 V1.2.3 (2005-09) as German standard)
A description is not available for this item.
DIN EN 302085
June 1, 2004
Fixed Radio Systems - Point-to-Multipoint Antennas - Antennas for point-to-multipoint fixed radio systems in the 3 GHz to 11 GHz band (Endorsement of the English version EN 302085 V1.2.2 (2003-08) as German standard)
A description is not available for this item.
November 1, 2002
Fixed Radio Systems - Point-to-Multipoint Antennas - Antennas for point-to-multipoint fixed radio systems in the 3 GHz to 11 GHz band (Endorsement of the English version EN 302085 V 1.1.2 (2001-02) as German Standard)
A description is not available for this item.
February 1, 2001
Fixed Radio Systems - Point-to-Multipoint Antennas - Antennas for point-to-multipoint fixed radio systems in the 3 GHz to 11 GHz band (Endorsement of the English version EN 302085 V 1.1.1 (2000-06) as German standard)
A description is not available for this item.
Advertisement