IEC 63137-1

Standard test radio-frequency connectors – Part 1: Generic specification – General requirements and test methods

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 August 2019
Status: active
Page Count: 54
ICS Code (RF connectors): 33.120.30
scope:

This part of IEC 63137 defines general requirements for standard test radio frequency (RF) connectors (grade 0), including terms and definitions, ratings and characteristics, general requirements, test methods, quality assessment procedures, and etc.

Standard test radio frequency (RF) connectors (grade 0) are intended to measure grade 1 and grade 2 RF connectors for electrical performances. Typically, a standard test radio frequency (RF) connector (grade 0) is an adapter with one end (normally a precision connector interface) which can be connected with measurement equipment and the other end (normally a standard test connector interface) which can be connected with grade 1 or grade 2 connectors.

This specification applies to grade 0 standard test connectors (called connector, hereinafter).

Document History

January 1, 2020
STANDARD TEST RADIO-FREQUENCY CONNECTORS – Part 1: Generic specification - General requirements and test methods
A description is not available for this item.
IEC 63137-1
August 1, 2019
Standard test radio-frequency connectors – Part 1: Generic specification – General requirements and test methods
This part of IEC 63137 defines general requirements for standard test radio frequency (RF) connectors (grade 0), including terms and definitions, ratings and characteristics, general requirements,...

References

Advertisement