NPFC - MIL-DTL-24704
FLANGES, FOUR-BOLT, SQUARE, FOR HYDRAULIC SYSTEMS, GENERAL SPECIFICATION FOR
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 31 July 2019 |
| Status: | active |
| Page Count: | 10 |
scope:
Scope.
This specification covers the requirements for four-bolt square flanges for use in 3,000 pounds per square inch (lab/in²) hydraulic systems.
intended Use:
Flanges covered by this specification are intended for use in 3,000 lb/in² hydraulic systems that operate under conditions that impose mechanically-induced
Document History
November 30, 2023
Flanges, Four-Bolt, Square, for Hydraulic Systems, General Specification for
A description is not available for this item.
MIL-DTL-24704
July 31, 2019
FLANGES, FOUR-BOLT, SQUARE, FOR HYDRAULIC SYSTEMS, GENERAL SPECIFICATION FOR
Flanges covered by this specification are intended for use in 3,000 lb/in² hydraulic systems that operate under conditions that impose mechanically-induced shock on system piping and components.
July 14, 2016
FLANGES, FOUR BOLT SQUARE, HYDRAULIC GENERAL SPECIFICATION FOR
A description is not available for this item.
October 4, 2011
FLANGES, FOUR BOLT SQUARE, HYDRAULIC GENERAL SPECIFICATION FOR
Flanges covered by this specification are intended for use in 3000 lb/in² hydraulic systems that operate under conditions that impose mechanically induced shock on system piping and components.
March 23, 1992
FLANGES, FOUR BOLT SQUARE, HYDRAULIC, GENERAL SPECIFICATION FOR
This specification covers the requirement for a 4-bolt, square flange for use in 3000 pounds per square inch (lb/in2) hydraulic systems.
November 30, 1988
FLANGES, FOUR BOLT SQUARE, HYDRAULIC, GENERAL SPECIFICATION FOR
A description is not available for this item.