DIN EN 3444

Aerospace series - Bolts, large hexagon head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated - Classification: 1250 MPa (at ambient temperature)/650 °C

inactive
Organization: DIN
Publication Date: 1 June 1996
Status: inactive
Page Count: 14
ICS Code (Bolts, screws, studs): 49.030.20

Document History

October 1, 2007
Luft- und Raumfahrt - Zwoelfkant-Passschrauben, mittlere Gewindelaenge, aus hochwarmfester Nickelbasislegierung, passiviert - Klasse: 1250 MPa (bei Raumtemperatur)/650 °C; Deutsche und Englische Fassung EN 3444:2006
A description is not available for this item.
DIN EN 3444
June 1, 1996
Aerospace series - Bolts, large hexagon head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated - Classification: 1250 MPa (at ambient temperature)/650 °C
A description is not available for this item.
Advertisement