DIN EN 4199-005

Aerospace series - Bonding straps for aircraft - Part 005: Flat braid conductors copper, tin plated -65 °C up to 150 °C and copper, nickel plated, -65 °C up to 260 °C - Product standard; German and English version EN 4199-005:2009

inactive
Organization: DIN
Publication Date: 1 July 2009
Status: inactive
Page Count: 16
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

September 1, 2010
Luft- und Raumfahrt - Masseverbinder fuer Luftfahrzeuge - Teil 005: Flache umflochtene Leiter, Kupfer, verzinnt -65 °C bis 150 °C und Kupfer, vernickelt -65 °C bis 260 °C - Produktnorm; Deutsche und Englische Fassung EN 4199-005:2009
A description is not available for this item.
DIN EN 4199-005
July 1, 2009
Aerospace series - Bonding straps for aircraft - Part 005: Flat braid conductors copper, tin plated -65 °C up to 150 °C and copper, nickel plated, -65 °C up to 260 °C - Product standard; German and English version EN 4199-005:2009
A description is not available for this item.
Advertisement