DIN EN 4163
Aerospace series; screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated; classification: 1100 MPa (at ambient temperature)/235 °C
inactive
| Organization: | DIN |
| Publication Date: | 1 June 1994 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
September 1, 2016
Luft- und Raumfahrt - 100° Senkschrauben mit Fluegelkreuzschlitz, langes Gewinde, aus legiertem Stahl, verkadmet - Klasse: 1 100 MPa (bei Raumtemperatur) / 235 °C; Deutsche und Englische Fassung EN 4163:2016
Diese Europäische Norm legt die Eigenschaften von 100° Senkschrauben mit Flügelkreuzschlitz und langem Gewinde aus legiertem Stahl, verkadmet, fest.
Klasse: 1 100 MPa1)/235 °C2).
1)...
October 1, 2015
Aerospace series - Screws 100 ° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification : 1100 MPa (at ambient temperature) / 235°C; German and English version FprEN 4163:2015
A description is not available for this item.
April 1, 2010
Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - 1100 MPa (at ambient temperature)/235 °C; German and English version EN 4163:2009
A description is not available for this item.
DIN EN 4163
June 1, 1994
Aerospace series; screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated; classification: 1100 MPa (at ambient temperature)/235 °C
A description is not available for this item.