FORD WSS-M98D18-C1

LAMINATE, POLYVINYL CHLORIDE (PVC) SKIN/CROSS-LINKED POLYOLEFIN FOAM, DOOR PANEL AND INTERIOR TRIM APPLICATIONS

active, Most Current
Buy Now
Organization: FORD
Publication Date: 29 May 2019
Status: active
Page Count: 5
scope:

The material defined by this specification is a formed assembly consisting of cross-linked polyolefin foam bonded to a PVC cover material, with this laminate vacuum formed and adhesively bonded to a rigid substrate.

Document History

November 7, 2022
LAMINATE, POLYVINYL CHLORIDE (PVC) SKIN/CROSS-LINKED POLYOLEFIN FOAM, DOOR PANEL AND INTERIOR TRIM APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a formed assembly consisting of cross-linked polyolefin foam bonded to a PVC cover material, with this laminate vacuum formed and adhesively bonded to a...
June 15, 2022
LAMINATE, POLYVINYL CHLORIDE (PVC) SKIN/CROSS-LINKED POLYOLEFIN FOAM, DOOR PANEL AND INTERIOR TRIM APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a formed assembly consisting of cross-linked polyolefin foam bonded to a PVC cover material, with this laminate vacuum formed and adhesively bonded to a...
FORD WSS-M98D18-C1
May 29, 2019
LAMINATE, POLYVINYL CHLORIDE (PVC) SKIN/CROSS-LINKED POLYOLEFIN FOAM, DOOR PANEL AND INTERIOR TRIM APPLICATIONS
The material defined by this specification is a formed assembly consisting of cross-linked polyolefin foam bonded to a PVC cover material, with this laminate vacuum formed and adhesively bonded to a...

References

Advertisement