DIN 65539

Aerospace; cheese head bolts, with internal serration and MJ-thread, reduced shank, nickel alloy, nominal tensile strength 1250 MPa, for temperatures up to 315 °C/425 °C

inactive
Organization: DIN
Publication Date: 1 February 1985
Status: inactive
ICS Code (Bolts, screws, studs): 49.030.20

Document History

July 1, 2011
Luft- und Raumfahrt - Zylinderschrauben mit Innenvielzahn und MJ-Gewinde, mit verjuengtem Schaft, aus Nickellegierung, Nennzugfestigkeit 1 250 MPa, fuer Temperaturen bis 315 °C/425 °C
A description is not available for this item.
August 1, 2008
Aerospace - Cheese head bolts, with internal serration and MJ-thread, reduced shank, nickel alloy, nominal tensile strength 1250 MPa, for temperatures up to 315 °C/425 °C
A description is not available for this item.
DIN 65539
February 1, 1985
Aerospace; cheese head bolts, with internal serration and MJ-thread, reduced shank, nickel alloy, nominal tensile strength 1250 MPa, for temperatures up to 315 °C/425 °C
A description is not available for this item.
Advertisement