DIN EN 300171
Private Integrated Services Network (PISN) - Specification, functional models and information flows - Control aspects of circuit mode basic services [ISO/IEC 11574 (1994) modified]; English Version EN 300171 V 1.2.1 (1997.09)
inactive
| Organization: | DIN |
| Publication Date: | 1 October 1998 |
| Status: | inactive |
| ICS Code (Telephone networks): | 33.040.35 |
Document History
March 1, 2004
Private Integrated Services Network (PISN) - Service description, functional capabilities and information flows - Circuit-mode 64 kbit/s bearer services [ISO/IEC 11574 (2000) modified] (Endorsement of the English version EN 300171 V1.3.1 (2003-06) as German standard)
A description is not available for this item.
DIN EN 300171
October 1, 1998
Private Integrated Services Network (PISN) - Specification, functional models and information flows - Control aspects of circuit mode basic services [ISO/IEC 11574 (1994) modified]; English Version EN 300171 V 1.2.1 (1997.09)
A description is not available for this item.