FORD WSS-M99J292-A2
LABEL, ALUMINUM FOIL, PRESSURE SENSITIVE, BARCODE ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 26 July 2019 |
| Status: | active |
| Page Count: | 2 |
scope:
The material defined by this specification is a full hard aluminum foil with an ink receptive vinyl topcoating and coated with a pressure sensitive high bonding strength synthetic adhesive. The adhesive prior to use, is protected by a kraft paper liner, specially treated with an easy release coating.
Document History
FORD WSS-M99J292-A2
July 26, 2019
LABEL, ALUMINUM FOIL, PRESSURE SENSITIVE, BARCODE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a full hard aluminum foil with an ink receptive vinyl topcoating and coated with a pressure sensitive high bonding strength synthetic adhesive. The...
August 15, 2005
LABEL, ALUMINUM FOIL, PRESSURE SENSITIVE, BARCODE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a full hard aluminum foil with an ink receptive vinyl topcoating and coated with a pressure sensitive high bonding strength synthetic adhesive. The...
December 19, 1995
LABEL, ALUMINUM FOIL, PRESSURE SENSITIVE, BAR CODE
1. SCOPE The material defined by this specification is a full hard aluminum foil with an ink receptive vinyl topcoating and coated with a pressure sensitive high bonding strength synthetic adhesive....