DSF/PREN 50090-5-1

Home and Building Electronic Systems (HBES) – Part 5-1: Media and media dependent layers – Power line for HBES Class 1

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 30
scope:

This European Standard defines the mandatory and optional requirements for the medium specific physical and data link layer of power line Class 1 PL110. Data link layer interface and general definitions, which are medium independent, are given in EN 50090 4-1.

Document History

April 28, 2020
Home and Building Electronic Systems (HBES) – Part 5-1: Media and media dependent layers – Power line for HBES Class 1
A description is not available for this item.
April 15, 2005
Home and Building Electronic Systems (HBES) – Part 5-1: Media and media dependent layers – Power line for HBES Class 1
This standard defines the mandatory and optional requirements for the medium specific Physical and Data Link Layer of Power Line Class 1 in its two variations PL110 and PL132. Data link layer...
DSF/PREN 50090-5-1
Home and Building Electronic Systems (HBES) – Part 5-1: Media and media dependent layers – Power line for HBES Class 1
This European Standard defines the mandatory and optional requirements for the medium specific physical and data link layer of power line Class 1 PL110. Data link layer interface and general...
Advertisement