DS/EN 62035

Discharge lamps (excluding fluorescent lamps) – Safety specifications

active, Most Current
Buy Now
Organization: DS
Publication Date: 19 August 2019
Status: active
Page Count: 8
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This International Standard specifies the safety requirements for discharge lamps (excluding fluorescent lamps) for general lighting purposes. This International Standard is applicable to low-pressure sodium vapour lamps and to high-intensity discharge (HID) lamps, i.e. high-pressure mercury vapour lamps (including blended lamps), high-pressure sodium vapour lamps and metal halide lamps. It applies to single- and double-capped lamps, having caps as listed in Annex A. This standard only concerns safety criteria and does not take into account performance. The performance standards IEC 60188, IEC 60192, IEC 60662, IEC 61167 and IEC 61549 should be referred to for such characteristics. It may be expected that lamps which comply with this standard will operate safely at supply voltages between 90% and 110% of rated supply voltage and when operated with a ballast complying with IEC 61347-2-9 and IEC 60923, with a starting device complying with IEC 61347-2-1 and IEC 60927, and in a luminaire complying with IEC 60598-1.

Document History

DS/EN 62035
August 19, 2019
Discharge lamps (excluding fluorescent lamps) – Safety specifications
This International Standard specifies the safety requirements for discharge lamps (excluding fluorescent lamps) for general lighting purposes. This International Standard is applicable to...
December 17, 2014
Discharge lamps (excluding fluorescent lamps) - Safety specifications
This International Standard specifies the safety requirements for discharge lamps (excluding fluorescent lamps) for general lighting purposes. This International Standard is applicable to...
December 20, 2012
Discharge lamps (excluding fluorescent lamps) – Safety specifications
This International Standard specifies the safety requirements for discharge lamps (excluding fluorescent lamps) for general lighting purposes. This International Standard is applicable to...
January 16, 2004
Discharge lamps (excluding fluorescent lamps) – Safety specifications
This standard specifies the safety requirements for discharge lamps (excluding fluorescent lamps) for general lighting purposes. This standard is applicable to low-pressure sodium vapour lamps and to...
May 29, 2000
Discharge lamps (excluding fluorescent lamps) – Safety specifications
This International Standard specifies the safety requirements for discharge lamps (excluding fluorescent lamps) for general lighting purposes. This International Standard is applicable to...
Discharge lamps (excluding fluorescent lamps) - Safety specifications
This International Standard specifies the safety requirements for discharge lamps (excluding fluorescent lamps) for general lighting purposes. This International Standard is applicable to...
Discharge lamps (excluding fluorescent lamps) - Safety specifications
Specifies the safety requirements for discharge lamps (excluding fluorescent lamps) for general lighting purposes. This International Standard is applicable to low-pressure sodium vapour lamps and to...
Discharge lamps (excluding fluorescent lamps) - Safety specifications
This method of measurement applies to metal halide lamps with quartz arc tubes, that are designed to contain all particles within the outer bulb should an arc tube rupture occur. These lamps are...
Discharge lamps (excluding fluorescent lamps) - Safety specifications
Specifies the safety requirements for discharge lamps (excluding fluorescent lamps) for general lighting purposes. This International Standard is applicable to low-pressure sodium vapour lamps and to...
Advertisement