DIN EN ISO 27509
Petroleum and natural gas industries - Compact flanged connections with IX seal ring (ISO/DIS 27509:2019); English version prEN ISO 27509:2019, only on CD-ROM
inactive
| Organization: | DIN |
| Publication Date: | 1 September 2019 |
| Status: | inactive |
| Page Count: | 130 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
Document History
May 1, 2021
Petroleum and natural gas industries - Compact flanged connections with IX seal ring (ISO 27509:2020); English version EN ISO 27509:2020, only on CD-ROM
A description is not available for this item.
DIN EN ISO 27509
September 1, 2019
Petroleum and natural gas industries - Compact flanged connections with IX seal ring (ISO/DIS 27509:2019); English version prEN ISO 27509:2019, only on CD-ROM
A description is not available for this item.
October 1, 2013
Petroleum and natural gas industries - Compact flanged connections with IX seal ring (ISO 27509:2012 + Cor. 1:2013); English version EN ISO 27509:2012 + AC:2013, only on CD-ROM
This International Standard specifies detailed manufacturing requirements for circular steel and nickel alloy compact flanged connections and associated seal rings, for designated pressures and...
April 1, 2013
Petroleum and natural gas industries - Compact flanged connections with IX seal ring (ISO 27509:2012); English version EN ISO 27509:2012, only on CD-ROM
This International Standard specifies detailed manufacturing requirements for circular steel and nickel alloy compact flanged connections and associated seal rings, for designated pressures and...
February 1, 2011
Petroleum and natural gas industries - Compact flanged connections with IX seal ring (ISO/DIS 27509:2011); English version prEN ISO 27509:2011, only on CD-ROM
A description is not available for this item.