DIN EN 61970-452
Schnittstelle fuer Anwendungsprogramme fuer Netzfuehrungssysteme (EMS-API) - Teil 452: CIM-Statische-Uebertragungsnetzwerk-Modell-Profile (IEC 61970-452:2017); Englische Fassung EN 61970-452:2017
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2019 |
| Status: | active |
| Page Count: | 181 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
Document History
DIN EN 61970-452
September 1, 2019
Schnittstelle fuer Anwendungsprogramme fuer Netzfuehrungssysteme (EMS-API) - Teil 452: CIM-Statische-Uebertragungsnetzwerk-Modell-Profile (IEC 61970-452:2017); Englische Fassung EN 61970-452:2017
A description is not available for this item.
February 1, 2018
Energy management system application program interface (EMS-API) - Part 452: CIM static transmission network model profiles (IEC 61970-452:2017); English version EN 61970-452:2017
A description is not available for this item.
December 1, 2016
Schnittstelle fuer Anwendungsprogramme fuer Netzfuehrungssysteme (EMS-API) - Teil 452: CIM-Austauschformat-Spezifikation (IEC 61970-452:2015); Englische Fassung EN 61970-452:2015
This part of IEC 61970 is a member of the IEC 61970-450 to -499 series that, taken as a whole, defines at an abstract level the content and exchange mechanisms used for data transmitted between...
November 1, 2014
Energy Management System Application Program Interface (EMS-API) - Part 452: CIM static transmission network model profiles (IEC 57/1451/CDV:2014); English version FprEN 61970-452:2014
A description is not available for this item.
July 1, 2014
Schnittstelle fuer Anwendungsprogramme fuer Netzfuehrungssysteme (EMS-API) - Teil 452: CIM-Statische-Uebertragungsnetzwerk-Modell-Profile (IEC 61970-452:2013); Englische Fassung EN 61970-452:2013
This part of IEC 61970 forms part of the IEC 61907-450 to 499 series that, taken as a whole, defines at an abstract level the content and exchange mechanisms used for data transmitted between control...
July 1, 2013
Energy management system application program interface (EMS-API) - Part 452: CIM Static transmission network model profiles (IEC 57/1366/FDIS:2013); English version FprEN 61970-452:2013
A description is not available for this item.