DIN EN ISO 10893-12/A1
Non-destructive testing of steel tubes - Part 12: Automated full peripheral ultrasonic thickness testing of seamless and welded (except submerged arc-welded) steel tubes - Amendment 1: Change of acceptance criteria (ISO 10893-12:2011/DAM 1:2019); German and English version EN ISO 10893-12:2011/prA1:2019
inactive
| Organization: | DIN |
| Publication Date: | 1 September 2019 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
Document History
October 1, 2020
Non-destructive testing of steel tubes - Part 12: Automated full peripheral ultrasonic thickness testing of seamless and welded (except submerged arc-welded) steel tubes (ISO 10893-12:2011 + Amd 1:2020) (includes Amendment A1:2020)
A description is not available for this item.
DIN EN ISO 10893-12/A1
September 1, 2019
Non-destructive testing of steel tubes - Part 12: Automated full peripheral ultrasonic thickness testing of seamless and welded (except submerged arc-welded) steel tubes - Amendment 1: Change of acceptance criteria (ISO 10893-12:2011/DAM 1:2019); German and English version EN ISO 10893-12:2011/prA1:2019
A description is not available for this item.
July 1, 2011
Non-destructive testing of steel tubes - Part 12: Automated full peripheral ultrasonic thickness testing of seamless and welded (except submerged arc-welded) steel tubes (ISO 10893-12:2011)
This part of ISO 10893 specifies requirements for the automated full peripheral ultrasonic testing of seamless and welded steel tubes, with the exception of submerged arc-welded (SAW) tubes, for wall...