DIN EN ISO 10893-2/A1

Non-destructive testing of steel tubes - Part 2: Automated eddy current testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of imperfections - Amendment 1: Change of dimensions of the reference notch; change acceptance criteria (ISO 10893-2:2011/DAM 1:2019); German and English version EN ISO 10893-2:2011/prA1:2019

inactive
Organization: DIN
Publication Date: 1 September 2019
Status: inactive
Page Count: 9
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Non-destructive testing of metals): 77.040.20

Document History

October 1, 2020
Non-destructive testing of steel tubes - Part 2: Automated eddy current testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of imperfections (ISO 10893-2:2011 + Amd 1:2020) (includes Amendment A1:2020)
A description is not available for this item.
DIN EN ISO 10893-2/A1
September 1, 2019
Non-destructive testing of steel tubes - Part 2: Automated eddy current testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of imperfections - Amendment 1: Change of dimensions of the reference notch; change acceptance criteria (ISO 10893-2:2011/DAM 1:2019); German and English version EN ISO 10893-2:2011/prA1:2019
A description is not available for this item.
July 1, 2011
Non-destructive testing of steel tubes - Part 2: Automated eddy current testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of imperfections (ISO 10893-2:2011)
This part of ISO 10893 specifies requirements for automated eddy current testing of seamless and welded tubes with the exception of submerged arc-welded (SAW) tubes, for the detection of...
Advertisement