DIN EN ISO 6892-1

Metallic materials - Tensile testing - Part 1: Method of test at room temperature (ISO/FDIS 6892-1:2019); German and English version prEN ISO 6892-1:2019

inactive
Organization: DIN
Publication Date: 1 October 2019
Status: inactive
Page Count: 176
ICS Code (Mechanical testing of metals): 77.040.10

Document History

June 1, 2020
Metallic materials - Tensile testing - Part 1: Method of test at room temperature (ISO 6892-1:2019)
A description is not available for this item.
DIN EN ISO 6892-1
October 1, 2019
Metallic materials - Tensile testing - Part 1: Method of test at room temperature (ISO/FDIS 6892-1:2019); German and English version prEN ISO 6892-1:2019
A description is not available for this item.
February 1, 2017
Metallic materials - Tensile testing - Part 1: Method of test at room temperature (ISO 6892-1:2016)
A description is not available for this item.
December 1, 2009
Metallic materials - Tensile testing - Part 1: Method of test at room temperature (ISO 6892-1:2009)
This part of ISO 6892 specifies the method for tensile testing of metallic materials and defines the mechanical properties which can be determined at room temperature. NOTE Annex A indicates...
Advertisement