DIN EN ISO 10893-10/A1
Non-destructive testing of steel tubes - Part 10: Automated full peripheral ultrasonic testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of longitudinal and/or transverse imperfections - Amendment 1: Change the ultrasonic test frequency of transducers; change of acceptance criteria (ISO 10893-10:2011/DAM 1:2019); German and English version EN ISO 10893-10:2011/prA1:2019
pending
| Organization: | DIN |
| Publication Date: | 1 September 2019 |
| Status: | pending |
| Page Count: | 10 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
Document History
October 1, 2020
Non-destructive testing of steel tubes - Part 10: Automated full peripheral ultrasonic testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of longitudinal and/or transverse imperfections (ISO 10893-10:2011 + Amd 1:2020); German version EN ISO 10893-10:2011 + A1:2020
A description is not available for this item.
DIN EN ISO 10893-10/A1
September 1, 2019
Non-destructive testing of steel tubes - Part 10: Automated full peripheral ultrasonic testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of longitudinal and/or transverse imperfections - Amendment 1: Change the ultrasonic test frequency of transducers; change of acceptance criteria (ISO 10893-10:2011/DAM 1:2019); German and English version EN ISO 10893-10:2011/prA1:2019
A description is not available for this item.
July 1, 2011
Non-destructive testing of steel tubes - Part 10: Automated full peripheral ultrasonic testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of longitudinal and/or transverse imperfections (ISO 10893-10:2011); German version EN ISO 10893-10:2011
A description is not available for this item.
March 1, 2009
Non-destructive testing of steel tubes - Part 10: Automated full peripheral ultrasonic testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of longitudinal and/or transverse imperfections (ISO/DIS 10893-10:2008); German version prEN ISO 10893-10:2009
A description is not available for this item.