DIN EN ISO 10893-8/A1
Non-destructive testing of steel tubes - Part 8: Automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections - Amendment 1: Change acceptance criteria (ISO 10893-8:2011/DAM 1:2019); German and English version EN ISO 10893-8:2011/prA1:2019
inactive
| Organization: | DIN |
| Publication Date: | 1 September 2019 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
Document History
October 1, 2020
Non-destructive testing of steel tubes - Part 8: Automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections (ISO 10893-8:2011 + Amd 1:2020) (includes Amendment A1:2020)
A description is not available for this item.
DIN EN ISO 10893-8/A1
September 1, 2019
Non-destructive testing of steel tubes - Part 8: Automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections - Amendment 1: Change acceptance criteria (ISO 10893-8:2011/DAM 1:2019); German and English version EN ISO 10893-8:2011/prA1:2019
A description is not available for this item.
July 1, 2011
Non-destructive testing of steel tubes - Part 8: Automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections (ISO 10893-8:2011)
This part of ISO 10893 specifies requirements for automated ultrasonic testing for the detection of laminar imperfections
a) in the pipe body (full peripheral testing) of seamless and welded, except...