NPFC - MIL-DTL-8815/31
Filter Elements, Non-Cleanable, Fluid Pressure, Hydraulic Line, 3,000 PSI, 5 Micron Absolute, -65 Degrees F to 275 Degrees F
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 27 August 2019 |
| Status: | active |
| Page Count: | 1 |
Document History
MIL-DTL-8815/31
August 27, 2019
Filter Elements, Non-Cleanable, Fluid Pressure, Hydraulic Line, 3,000 PSI, 5 Micron Absolute, -65 Degrees F to 275 Degrees F
A description is not available for this item.
September 25, 2014
Filter Elements, Non-Cleanable, Fluid Pressure, Hydraulic Line, 3,000 PSI, 5 Micron Absolute, -65 Degrees F to 275 Degrees F
A description is not available for this item.
October 16, 2009
FILTER ELEMENTS, NON-CLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 3,000 PSI, 5 MICRON ABSOLUTE, - 65 DEGREE F TO 275 DEGREE F
This specification covers hydraulic filter elements for the AH-64 series helicopter. This specification describes:
• a multipass filtration performance test under cyclic flow and vibration...