IETF RFC 8625

Ethernet Traffic Parameters with Availability Information

active, Most Current
Buy Now
Organization: IETF
Publication Date: 1 August 2019
Status: active
Page Count: 13
scope:

Abstract

A packet-switching network may contain links with variable bandwidths (e.g., copper and radio). The bandwidth of such links is sensitive to the external environment (e.g., climate). Availability is typically used to describe these links when doing network planning. This document introduces an optional Bandwidth Availability TLV in RSVP-TE signaling. This extension can be used to set up a GMPLS Label Switched Path (LSP) in conjunction with the Ethernet SENDER_TSPEC object.

Document History

IETF RFC 8625
August 1, 2019
Ethernet Traffic Parameters with Availability Information
Abstract A packet-switching network may contain links with variable bandwidths (e.g., copper and radio). The bandwidth of such links is sensitive to the external environment (e.g., climate)....

References

Advertisement