SSPC PA 9

Measurement of Dry Coating Thickness Using Ultrasonic Gages

active, Most Current
Buy Now
Organization: SSPC
Publication Date: 20 July 2015
Status: active
Page Count: 6
scope:

This standard describes procedures to measure the thickness of dry, homogeneous coatings applied on a variety of surfaces such as concrete, wood, wallboard, plastic, fiber and composite material using commercially available ultrasonic coating thickness gages. These procedures are intended to supplement manufacturers' operating instructions for the manual operation of the gages and are not intended to replace them.

The procedures for calibration, adjustment, and general use of ultrasonic coating thickness gages are described in ASTM D6132 and the gage manufacturer's instructions. This document focuses on the correct method for taking measurements.

Current ultrasound technology may not be capable of accurately measuring the DFT of some coatings (see Notes 9.1 and 9.2).

Document History

SSPC PA 9
July 20, 2015
Measurement of Dry Coating Thickness Using Ultrasonic Gages
This standard describes procedures to measure the thickness of dry, homogeneous coatings applied on a variety of surfaces such as concrete, wood, wallboard, plastic, fiber and composite material...
July 20, 2015
Measurement of Dry Coating Thickness Using Ultrasonic Gages
This standard describes procedures to measure the thickness of dry, homogeneous coatings applied on a variety of surfaces such as concrete, wood, wallboard, plastic, fiber and composite material...
February 1, 2008
Measurement of Dry Coating Thickness on Cementitious Substrates Using Ultrasonic Gages
This standard describes procedures to measure the thickness of dry, homogeneous coatings applied on cementitious surfaces using commercially available ultrasonic coating thickness gages. These...

References

Advertisement