DIN EN 14483-3

Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel; German version prEN 14483-3:2002

inactive
Organization: DIN
Publication Date: 1 August 2002
Status: inactive
ICS Code (Enamels): 25.220.50

Document History

September 1, 2004
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel; German version EN 14483-3:2004
Dieser Teil von EN 14483 legt ein Prüfverfahren zur Bestimmung der Beständigkeit von emaillierten Gegenst änden gegen den Angriff alkalischer Flüssigkeiten bei Temperaturen zwischen 25 °C und 95 °C...
DIN EN 14483-3
August 1, 2002
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel; German version prEN 14483-3:2002
A description is not available for this item.
Advertisement