NPFC - A-A-59623

Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 11 Degrees Through 22 Degrees, Dimension Series 19

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 29 August 2019
Status: active
Page Count: 1

Document History

A-A-59623
August 29, 2019
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 11 Degrees Through 22 Degrees, Dimension Series 19
A description is not available for this item.
January 14, 2016
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 11 Degrees Through 22 Degrees, Dimension Series 19
A description is not available for this item.
January 28, 2011
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 11° THROUGH 22°, DIMENSION SERIES 19
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
April 6, 2009
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 11 DEGREES THROUGH 22 DEGREES, DIMENSION SERIES 19
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
May 27, 2004
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 11 DEG. THROUGH 22 DEG., DIMENSION SERIES 19
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
June 27, 2001
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 11 DEG. THROUGH 22 DEG., DIMENSION SERIES 19
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use.
Advertisement