ETSI - TS 103 634
Digital Enhanced Cordless Telecommunications (DECT); Low Complexity Communication Codec plus (LC3plus)
| Organization: | ETSI |
| Publication Date: | 1 August 2019 |
| Status: | inactive |
| Page Count: | 149 |
scope:
The present document contains the specification of the Low Complexity Communication Codec plus (LC3plus). The specification includes a full algorithmic description of both the encoder and the decoder. It includes reference fixed-point and floating-point ANSI C source code and conformance test procedures.
The codec has been designed on the one hand for Digital Enhanced Cordless Telecommunications (DECT) and the New Generation DECT (NG-DECT) systems but also for VoIP and other applications such as music streaming.
The LC3plus codec provides the following basic features:
• Capability for speech and audio coding
• Several low delay modes
• Low computational complexity
• Multiple bitrates from 16 kbps up to 320 kbps and more
• Multiple audio bandwidth from narrow band to full-band and ultra-band
• High- resolution mode for high precision, high dynamic range and audio bandwidth up to the Nyquist frequency also for ultra-band
• Advanced error concealment
• Application Layer Forward Error Correction (AL-FEC) including channel coder functionality
• RTP payload format
Document History