DIN EN 301810
Private Integrated Services Network (PISN) - Inter-exchange signalling protocol - Private User Mobility (PUM); Call handling Additional Network Features (ANFs) (ISO/IEC 17878 (2000), modified) (Endorsement of the English version EN 301810 V 1.1.1 (2000-10) as German standard)
inactive
| Organization: | DIN |
| Publication Date: | 1 June 2001 |
| Status: | inactive |
| ICS Code (Telephone networks): | 33.040.35 |
Document History
December 1, 2004
Private Integrated Services Network (PISN) - Inter-exchange signalling protocol - Private User Mobility (PUM) - Call handling Additional Network Feature (ANF) (ISO/IEC 17878 (2003), modified) (Endorsement of the English version EN 301810 V1.2.1 (2004-01) as German standard)
A description is not available for this item.
DIN EN 301810
June 1, 2001
Private Integrated Services Network (PISN) - Inter-exchange signalling protocol - Private User Mobility (PUM); Call handling Additional Network Features (ANFs) (ISO/IEC 17878 (2000), modified) (Endorsement of the English version EN 301810 V 1.1.1 (2000-10) as German standard)
A description is not available for this item.