DIN EN 4162

Aerospace series; screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated; classification: 1100 MPa (at ambient temperature)/235 °C

inactive
Organization: DIN
Publication Date: 1 June 1994
Status: inactive
Page Count: 10
ICS Code (Bolts, screws, studs): 49.030.20

Document History

October 1, 2017
Luft- und Raumfahrt - 100°-Senkschrauben mit Fluegelkreuzschlitz, mittlere Gewindelaenge, aus legiertem Stahl, verkadmet - Klasse: 1 100 MPa (bei Raumtemperatur) / 235 °C; Deutsche und Englische Fassung EN 4162:2016
A description is not available for this item.
January 1, 2017
Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C; German and English version EN 4162:2016
Diese Europäische Norm legt die Eigenschaften von 100°-Senkschrauben mit Flügelkreuzschlitz und mittlerer Gewindelänge, aus legiertem Stahl, verkadmet, fest. Klasse: 1 100 MPa1)/235 °C2) 1)...
April 1, 2016
Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C; German and English version FprEN 4162:2016
A description is not available for this item.
April 1, 2010
Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - 1100 MPa (at ambient temperature)/235 °C; German and English version EN 4162:2009
A description is not available for this item.
DIN EN 4162
June 1, 1994
Aerospace series; screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated; classification: 1100 MPa (at ambient temperature)/235 °C
A description is not available for this item.
Advertisement