DIN EN 4312
Aerospace series - Studs, coarse tolerance reduced shank, medium length threads, in heat and corrosion resisting steel, with aluminium pigmented coating - Classification: 1100 MPa (at ambient temperature)/315 °C
inactive
| Organization: | DIN |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
February 1, 2007
Luft- und Raumfahrt - Stift-Dehnschrauben, mit mittlerer Gewindelaenge, aus hochwarmfestem und korrosionsbestaendigem Stahl, mit aluminiumpigmentierter Beschichtung - Klasse: 1100 MPa (bei Raumtemperatur)/315 °C; Deutsche und Englische Fassung EN 4312:2006
A description is not available for this item.
DIN EN 4312
January 1, 2000
Aerospace series - Studs, coarse tolerance reduced shank, medium length threads, in heat and corrosion resisting steel, with aluminium pigmented coating - Classification: 1100 MPa (at ambient temperature)/315 °C
A description is not available for this item.