DIN EN 2863
Aerospace series; nuts, anchor, self-locking, fixed, 90° corner, with counterbore, in heat resisting steel, MoS2 lubricated; classification: 1100 MPa (at ambient temperature)/315 °C
inactive
| Organization: | DIN |
| Publication Date: | 1 October 1993 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Nuts): | 49.030.30 |
Document History
June 1, 2010
Luft- und Raumfahrt - Annietmuttern, selbstsichernd, 90° Eckflansch, mit zylindrischer Aussenkung, aus hochwarmfestem Stahl, MoS2-geschmiert - Klasse: 1100 MPa (bei Raumtemperatur) / 315 °C; Deutsche und Englische Fassung EN 2863:2010
A description is not available for this item.
DIN EN 2863
October 1, 1993
Aerospace series; nuts, anchor, self-locking, fixed, 90° corner, with counterbore, in heat resisting steel, MoS2 lubricated; classification: 1100 MPa (at ambient temperature)/315 °C
A description is not available for this item.