DIN EN 3842
Aerospace series - Circular tube for fluids in corrosion resistant steel, diameter 3,2 mm ≤D≤ 100 mm, thickness 0,32 mm ≤a≤ 2,5 mm; dimensions
inactive
| Organization: | DIN |
| Publication Date: | 1 October 1996 |
| Status: | inactive |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
Document History
March 1, 2003
Aerospace series - Circular tubes for fluids in corrosion resistant steel - Diameter 3,2 mm ≤ D ≤ 100 mm, thickness 0,32 mm ≤ a ≤ 2,5 mm; Dimensions; German and English version EN 3842:2001
A description is not available for this item.
DIN EN 3842
October 1, 1996
Aerospace series - Circular tube for fluids in corrosion resistant steel, diameter 3,2 mm ≤D≤ 100 mm, thickness 0,32 mm ≤a≤ 2,5 mm; dimensions
A description is not available for this item.