DIN 65058
Aerospace; bolts and screws in corrosionresisting steels, with nominal tensile strength of 900 and 1100 MPa, for temperatures up to 425 °C; technical specifications
inactive
| Organization: | DIN |
| Publication Date: | 1 July 1986 |
| Status: | inactive |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
March 1, 2010
Luft- und Raumfahrt - Schrauben aus korrosionsbestaendigem Stahl mit einer Nennzugfestigkeit von 900 MPa und 1100 MPa fuer Temperaturen bis 425 °C - Technische Lieferbedingungen; Text Deutsch und Englisch
A description is not available for this item.
May 1, 2008
Aerospace; bolts of heat resisting materials for tensile applications, for temperatures up to 425 °C and 650 °C, technical specification
A description is not available for this item.
DIN 65058
July 1, 1986
Aerospace; bolts and screws in corrosionresisting steels, with nominal tensile strength of 900 and 1100 MPa, for temperatures up to 425 °C; technical specifications
A description is not available for this item.