DSF/PREN IEC 62787

Concentrator photovoltaic (CPV) solar cells and cell-on-carrier (COC) assemblies – Reliability qualification

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 34
scope:

This International Standard specifies the minimum requirements for the qualification of concentrator photovoltaic (CPV) cells and Cell on Carrier (CoC) assemblies for incorporation into CPV receivers, modules and systems. The object of this qualification standard is to determine the optoelectronic, mechanical, thermal, and processing characteristics of CPV cells and CoCs to show that they are capable of withstanding assembly processes and CPV application environments. The qualification tests of this standard are designed to demonstrate that cells or CoCs are suitable for typical assembly processes, and when properly assembled, are capable of passing IEC 62108.

Document History

March 16, 2021
Concentrator photovoltaic (CPV) solar cells and cell on carrier (CoC) assemblies – Qualification
This document specifies the minimum requirements for the qualification of concentrator photovoltaic (CPV) cells and Cell on Carrier (CoC) assemblies for incorporation into CPV receivers, modules and...
DSF/PREN IEC 62787
Concentrator photovoltaic (CPV) solar cells and cell-on-carrier (COC) assemblies – Reliability qualification
This International Standard specifies the minimum requirements for the qualification of concentrator photovoltaic (CPV) cells and Cell on Carrier (CoC) assemblies for incorporation into CPV...

References

Advertisement