DS/EN 4612-004

Aerospace series – Cables, electrical, for general purpose, single and multicore assembly – XLETFE Family – Jacketed or screened and jacketed – Part 004: Tin plated copper – Operating temperatures, between – 65 °C and 135 °C – Single extruded wall for open applications, with jacket and screen (braid) – UV laser printable – Product standard

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 August 2019
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of UV laser printable jacket, tin plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for use in the on board electrical systems of aircraft operating at temperatures between - 65 °C and 135 °C, operating at voltages not exceeding 600 V rms at sea level. This insulation system has been used in aerospace applications using 115 V (phase-to-neutral) 400 Hz ac and 28 Vdc. Verification of the suitability of cables for use in other electrical systems is the responsibility of the user. These jacketed cables are suitable for airframe use without additional protection when the jacket is present. When the jacket is stripped back the cores may need additional protection. In case of conflict between this standard and other referenced documents the requirements of this standard shall take precedence.

Document History

DS/EN 4612-004
August 27, 2019
Aerospace series – Cables, electrical, for general purpose, single and multicore assembly – XLETFE Family – Jacketed or screened and jacketed – Part 004: Tin plated copper – Operating temperatures, between – 65 °C and 135 °C – Single extruded wall for open applications, with jacket and screen (braid) – UV laser printable – Product standard
This European Standard specifies the characteristics of UV laser printable jacket, tin plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family...
November 2, 2011
Aerospace series – Cables, electrical, for general purpose, single and multicore assembly – XLETFE Family – Jacketed or screened and jacketed – Part 004: Tin plated copper – Operating temperatures, between – 65 °C and 135 °C – Single extruded wall for open applications, with jacket and screen (braid) – UV laser printable – Product standard
This European standard specifies the characteristics of UV laser printable jacket, tin plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family...
Aerospace series – Cables, electrical, for general purpose, single and multicore assembly – XLETFE Family – Jacketed or screened and jacketed – Part 004: Tin plated copper – Operating temperatures, between – 65 °C and 135 °C – Single extruded wall for open applications, with jacket and screen (braid) – UV laser printable – Product standard
This European Standard specifies the characteristics of UV laser printable jacket, tin plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family...
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 004: Tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Single extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard
This European standard specifies the characteristics of UV laser printable jacket, tin plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family...
Advertisement