ITU-T T.814
Information technology – JPEG 2000 image coding system: High-throughput JPEG 2000
| Organization: | ITU-T |
| Publication Date: | 1 June 2019 |
| Status: | active |
| Page Count: | 80 |
scope:
This Recommendation | International Standard specifies an alternate block-coding algorithm that can be used in place of the block-coding algorithm specified in Rec. ITU-T T.800 | ISO/IEC 15444-1. This alternate block-coding algorithm offers a significant increase in throughput at the expense of slightly reduced coding efficiency, while a) allowing mathematically lossless transcoding to and from codestreams that use the block-coding algorithm specified in Rec. ITU-T T.800 | ISO/IEC 15444-1, and b) preserving codestream syntax and features specified in Rec. ITU-T T.800 | ISO/IEC 15444-1.
Recommendation ITU-T T.814 (2019) is a common text with ISO/IEC 15444-15:2019, both in their first edition.
Document History