GMNA - 9986406

Primer, Clear, Polyurethane Adhesive to Plastic Trim

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 August 2019
Status: active
Page Count: 3
scope:

This specification covers an adhesive trim primer used in conjunction with a cleaner to ensure the application substrate is contamination free. The approved primer is, in general, used in conjunction with a polyurethane adhesive sealing compound.

Material Description.

This material is a clear, solvent based primer used to condition and promote adhesion to plastic automotive substrates, Polypropylene (PP) or Ethylene Propylene Diene Monomer plus Polypropylene (EPDM+PP) for bonding with fixed glass Polyurethane adhesives. It is applied following application of a cleaner, e.g., Heptane.

Symbols.

Not applicable.

Applicability.

Materials approved to this specification are intended for use in bonding adhesive to plastic automotive trim such as PP wheel liners.

Remarks.

None.

Document History

9986406
August 1, 2019
Primer, Clear, Polyurethane Adhesive to Plastic Trim
This specification covers an adhesive trim primer used in conjunction with a cleaner to ensure the application substrate is contamination free. The approved primer is, in general, used in conjunction...
November 1, 2014
Primer, Clear, Polyurethane Adhesive to Plastic Trim
This specification covers an adhesive trim primer used in conjunction with a cleaner to insure the application substrate is contamination free. The approved primer is, in general, used in conjunction...

References

Advertisement